Generation Brands Outdoor Wall Light OL8201STC

Description
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 6-5/8 INCH H X 4-3/4 INCH DIA
Description
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 6-5/8 INCH H X 4-3/4 INCH DIA

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8201STC - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8201STC
Outdoor Wall Light OL8201STC
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 6-5/8 INCH H X 4-3/4 INCH DIA
  • 5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE
  • STORM CLOUD FINISH
  • YES LAMP INCLUDED
  • (1) LED INTEGRATED ARRAY LAMP TYPE
  • 6 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • CHELSEA HARBOR BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H
  • MOUNTING PLATE DEPTH 1/16 INCH
  • MOUNTING PLATE DIAMETER 4 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 6-5/8 INCH H X 4-3/4 INCH DIA
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8201STC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details