Generation Brands Outdoor Wall Light OL8200STC

Description
4-3/4 INCH W X 7-1/16 INCH D X 16-3/16 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 1/2 INCH D X 1/8 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 5-7/16 INCH H X 4 INCH DIA
Datasheet
Description
4-3/4 INCH W X 7-1/16 INCH D X 16-3/16 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 1/2 INCH D X 1/8 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 5-7/16 INCH H X 4 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8200STC - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8200STC
Outdoor Wall Light OL8200STC
4-3/4 INCH W X 7-1/16 INCH D X 16-3/16 INCH H SIZE STORM CLOUD FINISH YES LAMP INCLUDED (1) LED INTEGRATED ARRAY LAMP TYPE 6 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 1/2 INCH D X 1/8 INCH H MOUNTING PLATE DEPTH 1/16 INCH MOUNTING PLATE DIAMETER 4 INCH WIRE LENGTH 8 INCH SHADE SIZE 5-7/16 INCH H X 4 INCH DIA
  • 4-3/4 INCH W X 7-1/16 INCH D X 16-3/16 INCH H SIZE
  • STORM CLOUD FINISH
  • YES LAMP INCLUDED
  • (1) LED INTEGRATED ARRAY LAMP TYPE
  • 6 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • CHELSEA HARBOR BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 1/2 INCH D X 1/8 INCH H
  • MOUNTING PLATE DEPTH 1/16 INCH
  • MOUNTING PLATE DIAMETER 4 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 5-7/16 INCH H X 4 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8200STC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details