Generation Brands Outdoor Wall Light OL8101STC

Description
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H SHADE SIZE 6-5/2 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H SHADE SIZE 6-5/2 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8101STC - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8101STC
Outdoor Wall Light OL8101STC
5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H SHADE SIZE 6-5/2 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX
  • 5-3/4 INCH W X 7-7/8 INCH D X 20-1/8 INCH H SIZE
  • STORM CLOUD FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM/IRON(FE) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • CHELSEA HARBOR BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 11/16 INCH D X 10-1/16 INCH H
  • SHADE SIZE 6-5/2 INCH H X 4-3/4 INCH DIA
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8101STC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details