Generation Brands Pendant Light Fixture OL8011FOG

Description
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 7-3/4 INCH 17- 1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LIBERTY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 7-3/4 INCH 17- 1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LIBERTY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL8011FOG - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL8011FOG
Pendant Light Fixture OL8011FOG
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 7-3/4 INCH 17- 1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LIBERTY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • CLEAR SEEDED (SHADE) FINISH
  • 7-3/4 INCH
  • 17- 1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LIBERTY BRAND
  • CANOPY SIZE 5 INCH DIA X 1 INCH D
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8011FOG
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details