Generation Brands Surface Landscape Light OL8008FOG

Description
ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 23-3/4 INCH H SIZE CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIBERTY BRAND WIRE LENGTH 8 INCH
Datasheet
Description
ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 23-3/4 INCH H SIZE CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIBERTY BRAND WIRE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL8008FOG - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL8008FOG
Surface Landscape Light OL8008FOG
ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 23-3/4 INCH H SIZE CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIBERTY BRAND WIRE LENGTH 8 INCH
  • ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL
  • 9-1/2 INCH W X 23-3/4 INCH H SIZE
  • CLEAR SEEDED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (4) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • LIBERTY BRAND
  • WIRE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8008FOG
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details