Generation Brands Pendant Light Fixture OL7811BSB

Description
STEEL/ALUMINUM (BODY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 8 INCH 20 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHANCELLOR BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 4-1/4 INCH DIA X 7-5/8 INCH H
Description
STEEL/ALUMINUM (BODY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 8 INCH 20 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHANCELLOR BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 4-1/4 INCH DIA X 7-5/8 INCH H

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL7811BSB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL7811BSB
Pendant Light Fixture OL7811BSB
STEEL/ALUMINUM (BODY), GLASS (SHADE) MATERIAL CLEAR SEEDED (SHADE) FINISH 8 INCH 20 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHANCELLOR BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 4-1/4 INCH DIA X 7-5/8 INCH H
  • STEEL/ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • CLEAR SEEDED (SHADE) FINISH
  • 8 INCH
  • 20 INCH
  • 180 INCH WIRE LENGTH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHANCELLOR BRAND
  • CANOPY DIAMETER 5 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 4-1/4 INCH DIA X 7-5/8 INCH H
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7811BSB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details