Generation Brands Outdoor Ceiling Light OL7613HTBZ

Description
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS REFRACTOR/LENS TYPE DAKOTA BRAND GLASS DIAMETER 13-1/2 INCH NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS REFRACTOR/LENS TYPE DAKOTA BRAND GLASS DIAMETER 13-1/2 INCH NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL7613HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL7613HTBZ
Outdoor Ceiling Light OL7613HTBZ
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS REFRACTOR/LENS TYPE DAKOTA BRAND GLASS DIAMETER 13-1/2 INCH NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
  • CYLINDER TYPE
  • 14 INCH DIA X 4-7/8 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AGED OAK GLASS REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • GLASS DIAMETER 13-1/2 INCH
  • NUMBER OF LAMPS 3
  • BASE TYPE MEDIUM
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7613HTBZ
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details