Generation Brands Outdoor Wall Light OL7600HTBZ

Description
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Datasheet
Description
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7600HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7600HTBZ
Outdoor Wall Light OL7600HTBZ
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
  • 4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
  • CENTER OF OUTLET BOX UP 3-3/4 INCH
  • CENTER OF OUTLET BOX DOWN 9-3/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7600HTBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details