Generation Brands Outdoor Wall Light OL7501HTBZ

Description
7-5/8 INCH W X 9-1/2 INCH D X 15-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19/T10 INCANDESCENT LAMP TYPE (1) 100 W, (1) 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 4-1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN: 9-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
Datasheet
Description
7-5/8 INCH W X 9-1/2 INCH D X 15-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19/T10 INCANDESCENT LAMP TYPE (1) 100 W, (1) 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 4-1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN: 9-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7501HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7501HTBZ
Outdoor Wall Light OL7501HTBZ
7-5/8 INCH W X 9-1/2 INCH D X 15-1/4 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19/T10 INCANDESCENT LAMP TYPE (1) 100 W, (1) 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 4-1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN: 9-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
  • 7-5/8 INCH W X 9-1/2 INCH D X 15-1/4 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19/T10 INCANDESCENT LAMP TYPE
  • (1) 100 W, (1) 60 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MERRILL BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 9 INCH H
  • CENTER OF OUTLET BOX UP 6 INCH
  • CENTER OF OUTLET BOX DOWN: 9-1/4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7501HTBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details