Generation Brands Pendant Light Fixture OL7411ASTB

Description
POWDER COATED STEEL (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 12-1/2 INCH 5-1/2 INCH 27-5/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE WHITAKER BRAND CANOPY SIZE 6 INCH W X 6 INCH L X 6 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
POWDER COATED STEEL (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 12-1/2 INCH 5-1/2 INCH 27-5/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE WHITAKER BRAND CANOPY SIZE 6 INCH W X 6 INCH L X 6 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL7411ASTB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL7411ASTB
Pendant Light Fixture OL7411ASTB
POWDER COATED STEEL (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 12-1/2 INCH 5-1/2 INCH 27-5/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE WHITAKER BRAND CANOPY SIZE 6 INCH W X 6 INCH L X 6 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • POWDER COATED STEEL (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH
  • 12-1/2 INCH
  • 5-1/2 INCH
  • 27-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • WHITAKER BRAND
  • CANOPY SIZE 6 INCH W X 6 INCH L X 6 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7411ASTB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details