Generation Brands Surface Landscape Light OL7407ASTB

Description
RECTANGULAR TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 7-3/8 INCH L X 9 INCH W X 24-3/4 INCH H SIZE ASTRAL BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WHITAKER BRAND WIRE LENGTH 8 INCH
Datasheet
Description
RECTANGULAR TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 7-3/8 INCH L X 9 INCH W X 24-3/4 INCH H SIZE ASTRAL BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WHITAKER BRAND WIRE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL7407ASTB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL7407ASTB
Surface Landscape Light OL7407ASTB
RECTANGULAR TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 7-3/8 INCH L X 9 INCH W X 24-3/4 INCH H SIZE ASTRAL BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WHITAKER BRAND WIRE LENGTH 8 INCH
  • RECTANGULAR TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 7-3/8 INCH L X 9 INCH W X 24-3/4 INCH H SIZE
  • ASTRAL BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (4) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITAKER BRAND
  • WIRE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7407ASTB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details