Generation Brands Outdoor Wall Light OL7402ASTB

Description
9 INCH W X 4-7/8 INCH D X 22-1/2 INCH H SIZE ASTRAL BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE POWDER COATED STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WHITAKER BRAND BACKPLATE SIZE 5-1/2 INCH H CENTER OF OUTLET BOX UP 9-7/8 INCH CENTER OF OUTLET BOX DOWN 12-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 4-7/8 INCH D X 22-1/2 INCH H SIZE ASTRAL BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE POWDER COATED STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WHITAKER BRAND BACKPLATE SIZE 5-1/2 INCH H CENTER OF OUTLET BOX UP 9-7/8 INCH CENTER OF OUTLET BOX DOWN 12-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7402ASTB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7402ASTB
Outdoor Wall Light OL7402ASTB
9 INCH W X 4-7/8 INCH D X 22-1/2 INCH H SIZE ASTRAL BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE POWDER COATED STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WHITAKER BRAND BACKPLATE SIZE 5-1/2 INCH H CENTER OF OUTLET BOX UP 9-7/8 INCH CENTER OF OUTLET BOX DOWN 12-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 4-7/8 INCH D X 22-1/2 INCH H SIZE
  • ASTRAL BRONZE FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • POWDER COATED STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • WHITAKER BRAND
  • BACKPLATE SIZE 5-1/2 INCH H
  • CENTER OF OUTLET BOX UP 9-7/8 INCH
  • CENTER OF OUTLET BOX DOWN 12-5/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7402ASTB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details