Generation Brands Surface Landscape Light OL6007WAL

Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL 10 INCH DIA X 22 INCH H SIZE WALNUT (BODY), GOLD LUSTER (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE BATON ROUGE BRAND WIRE LENGTH 8 INCH
Datasheet
Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL 10 INCH DIA X 22 INCH H SIZE WALNUT (BODY), GOLD LUSTER (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE BATON ROUGE BRAND WIRE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL6007WAL - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL6007WAL
Surface Landscape Light OL6007WAL
ALUMINUM (BODY), GLASS (SHADE) MATERIAL 10 INCH DIA X 22 INCH H SIZE WALNUT (BODY), GOLD LUSTER (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE BATON ROUGE BRAND WIRE LENGTH 8 INCH
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • 10 INCH DIA X 22 INCH H SIZE
  • WALNUT (BODY), GOLD LUSTER (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • BATON ROUGE BRAND
  • WIRE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL6007WAL
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details