Generation Brands Outdoor Wall Light OL6002WAL

Description
9-1/2 INCH W X 14 INCH D X 22-3/4 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 17 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 14 INCH CONNECTION TYPE MOUNTED TO BOX PANEL SIZE 1 INCH W X 10 INCH H PANEL TOP WIDTH 2-1/2 INCH
Datasheet
Description
9-1/2 INCH W X 14 INCH D X 22-3/4 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 17 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 14 INCH CONNECTION TYPE MOUNTED TO BOX PANEL SIZE 1 INCH W X 10 INCH H PANEL TOP WIDTH 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL6002WAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL6002WAL
Outdoor Wall Light OL6002WAL
9-1/2 INCH W X 14 INCH D X 22-3/4 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 17 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 14 INCH CONNECTION TYPE MOUNTED TO BOX PANEL SIZE 1 INCH W X 10 INCH H PANEL TOP WIDTH 2-1/2 INCH
  • 9-1/2 INCH W X 14 INCH D X 22-3/4 INCH H SIZE
  • WALNUT FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE
  • BATON ROUGE BRAND
  • BACKPLATE SIZE 17 INCH W X 5-1/2 INCH H
  • CENTER OF OUTLET BOX UP 14 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • PANEL SIZE 1 INCH W X 10 INCH H
  • PANEL TOP WIDTH 2-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL6002WAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details