Generation Brands Pendant Light Fixture OL5911CB

Description
STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 10-1/4 INCH 21 INCH 84 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARTINSVILLE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 2-3/4 INCH W X 7-1/4 INCH H
Datasheet
Description
STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 10-1/4 INCH 21 INCH 84 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARTINSVILLE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 2-3/4 INCH W X 7-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL5911CB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL5911CB
Pendant Light Fixture OL5911CB
STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 10-1/4 INCH 21 INCH 84 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARTINSVILLE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 2-3/4 INCH W X 7-1/4 INCH H
  • STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH
  • 10-1/4 INCH
  • 21 INCH
  • 84 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MARTINSVILLE BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • PANEL SIZE 2-3/4 INCH W X 7-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5911CB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details