Generation Brands Surface Landscape Light OL5907BK

Description
BELL TYPE ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH W X 22-1/4 INCH H SIZE BLACK (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
Datasheet
Description
BELL TYPE ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH W X 22-1/4 INCH H SIZE BLACK (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5907BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5907BK
Surface Landscape Light OL5907BK
BELL TYPE ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH W X 22-1/4 INCH H SIZE BLACK (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
  • BELL TYPE
  • ALUMINUM/STEEL (BODY), GLASS (SHADE) MATERIAL
  • 10-1/4 INCH W X 22-1/4 INCH H SIZE
  • BLACK (BODY), CLEAR SEEDED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MARTINSVILLE BRAND
  • WIRE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5907BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details