Generation Brands Outdoor Wall Light OL5901BK

Description
8 INCH W X 9-1/2 INCH D X 14-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B8 TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 10 INCH W X 1-1/8 INCH D X 5 INCH H PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
8 INCH W X 9-1/2 INCH D X 14-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B8 TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 10 INCH W X 1-1/8 INCH D X 5 INCH H PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5901BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5901BK
Outdoor Wall Light OL5901BK
8 INCH W X 9-1/2 INCH D X 14-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE B8 TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 10 INCH W X 1-1/8 INCH D X 5 INCH H PACKAGING QUANTITY 1 PER PACK
  • 8 INCH W X 9-1/2 INCH D X 14-1/2 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE B8 TORPEDO INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL, ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARTINSVILLE BRAND
  • BACKPLATE SIZE 10 INCH W X 1-1/8 INCH D X 5 INCH H
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5901BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details