Generation Brands Outdoor Wall Light OL5900CB

Description
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 7 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH WIRE LENGTH 8 INCH SHADE SIZE 4 INCH L X 4-1/2 INCH H X 1-3/4 INCH DIA SHADE TOP WIDTH 2-1/2 INCH
Datasheet
Description
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 7 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH WIRE LENGTH 8 INCH SHADE SIZE 4 INCH L X 4-1/2 INCH H X 1-3/4 INCH DIA SHADE TOP WIDTH 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5900CB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5900CB
Outdoor Wall Light OL5900CB
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 7 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH WIRE LENGTH 8 INCH SHADE SIZE 4 INCH L X 4-1/2 INCH H X 1-3/4 INCH DIA SHADE TOP WIDTH 2-1/2 INCH
  • 6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARTINSVILLE BRAND
  • BACKPLATE SIZE 5 INCH W X 7 INCH H
  • CENTER OF OUTLET BOX UP 3-3/4 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 4 INCH L X 4-1/2 INCH H X 1-3/4 INCH DIA
  • SHADE TOP WIDTH 2-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5900CB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details