Generation Brands Outdoor Wall Light OL5900BK

Description
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 1-1/8 INCH W X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 1-1/8 INCH W X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5900BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5900BK
Outdoor Wall Light OL5900BK
6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 1-1/8 INCH W X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 6-1/4 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARTINSVILLE BRAND
  • BACKPLATE SIZE 1-1/8 INCH W X 5 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5900BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details