Generation Brands Outdoor Wall Light OL5702BK

Description
9-3/4 INCH W X 14-1/2 INCH D X 23 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 12 INCH W X 4-1/2 INCH H SHADE SIZE 4-1/2 INCH H X 12 INCH W
Datasheet
Description
9-3/4 INCH W X 14-1/2 INCH D X 23 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 12 INCH W X 4-1/2 INCH H SHADE SIZE 4-1/2 INCH H X 12 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5702BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5702BK
Outdoor Wall Light OL5702BK
9-3/4 INCH W X 14-1/2 INCH D X 23 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 12 INCH W X 4-1/2 INCH H SHADE SIZE 4-1/2 INCH H X 12 INCH W
  • 9-3/4 INCH W X 14-1/2 INCH D X 23 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • WOODSIDE HILLS BRAND
  • BACKPLATE SIZE 12 INCH W X 4-1/2 INCH H
  • SHADE SIZE 4-1/2 INCH H X 12 INCH W
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5702BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details