Generation Brands Outdoor Wall Light OL5701BK

Description
8 INCH W X 11-1/4 INCH D X 19-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Datasheet
Description
8 INCH W X 11-1/4 INCH D X 19-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5701BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5701BK
Outdoor Wall Light OL5701BK
8 INCH W X 11-1/4 INCH D X 19-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 9 INCH H CENTER OF OUTLET BOX UP 6-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
  • 8 INCH W X 11-1/4 INCH D X 19-3/4 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • WOODSIDE HILLS BRAND
  • BACKPLATE SIZE 4 1/2 INCH W X 9 INCH H
  • CENTER OF OUTLET BOX UP 6-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5701BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details