Generation Brands Outdoor Ceiling Light OL5613WAL

Description
FLORAL DESIGN TYPE 10-1/2 INCH DIA X 7 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HAND BLOWN CLEAR WATER GLASS REFRACTOR/LENS TYPE REGENT COURT BRAND NUMBER OF LAMPS 2 BASE TYPE CANDELABRA
Datasheet
Description
FLORAL DESIGN TYPE 10-1/2 INCH DIA X 7 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HAND BLOWN CLEAR WATER GLASS REFRACTOR/LENS TYPE REGENT COURT BRAND NUMBER OF LAMPS 2 BASE TYPE CANDELABRA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL5613WAL - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL5613WAL
Outdoor Ceiling Light OL5613WAL
FLORAL DESIGN TYPE 10-1/2 INCH DIA X 7 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HAND BLOWN CLEAR WATER GLASS REFRACTOR/LENS TYPE REGENT COURT BRAND NUMBER OF LAMPS 2 BASE TYPE CANDELABRA
  • FLORAL DESIGN TYPE
  • 10-1/2 INCH DIA X 7 INCH H SIZE
  • WALNUT FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 40 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HAND BLOWN CLEAR WATER GLASS REFRACTOR/LENS TYPE
  • REGENT COURT BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE CANDELABRA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5613WAL
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details