Generation Brands Outdoor Wall Light OL5604WAL

Description
12-1/2 INCH W X 16-1/4 INCH D X 25 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 13-3/4 INCH H X 6-1/4 INCH DIA CENTER OF OUTLET BOX UP 7-3/8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
12-1/2 INCH W X 16-1/4 INCH D X 25 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 13-3/4 INCH H X 6-1/4 INCH DIA CENTER OF OUTLET BOX UP 7-3/8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5604WAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5604WAL
Outdoor Wall Light OL5604WAL
12-1/2 INCH W X 16-1/4 INCH D X 25 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 13-3/4 INCH H X 6-1/4 INCH DIA CENTER OF OUTLET BOX UP 7-3/8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 12-1/2 INCH W X 16-1/4 INCH D X 25 INCH H SIZE
  • WALNUT FINISH
  • NO LAMP INCLUDED
  • (4) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE
  • REGENT COURT BRAND
  • BACKPLATE SIZE 13-3/4 INCH H X 6-1/4 INCH DIA
  • CENTER OF OUTLET BOX UP 7-3/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5604WAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details