Generation Brands Outdoor Ceiling Light OL5413GBZ

Description
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet
Description
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL5413GBZ - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL5413GBZ
Outdoor Ceiling Light OL5413GBZ
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
  • CLASSIC TYPE
  • 11-1/2 INCH W X 6-5/8 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5413GBZ
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details