Generation Brands Pendant Light Fixture OL5412GBZ

Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 12 INCH 26-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND CANOPY SIZE 15/16 INCH D X 5-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 12 INCH 26-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND CANOPY SIZE 15/16 INCH D X 5-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL5412GBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL5412GBZ
Pendant Light Fixture OL5412GBZ
ALUMINUM (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH 12 INCH 26-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND CANOPY SIZE 15/16 INCH D X 5-1/4 INCH DIA LAMP VOLTAGE 120 V
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH
  • 12 INCH
  • 26-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • COTSWOLD LANE BRAND
  • CANOPY SIZE 15/16 INCH D X 5-1/4 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5412GBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details