Generation Brands Surface Landscape Light OL5408GBZ

Description
BELL TYPE ALUMINUM (BODY) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet
Description
BELL TYPE ALUMINUM (BODY) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5408GBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5408GBZ
Surface Landscape Light OL5408GBZ
BELL TYPE ALUMINUM (BODY) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
  • BELL TYPE
  • ALUMINUM (BODY) MATERIAL
  • 12 INCH W X 27-1/2 INCH H SIZE
  • GRECIAN BRONZE (BODY) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • COTSWOLD LANE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5408GBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details