Generation Brands Surface Landscape Light OL5408BK

Description
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE BLACK (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet
Description
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE BLACK (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5408BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5408BK
Surface Landscape Light OL5408BK
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 27-1/2 INCH H SIZE BLACK (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
  • BELL TYPE
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • 12 INCH W X 27-1/2 INCH H SIZE
  • BLACK (BODY), CLEAR BEVELED (SHADE) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • COTSWOLD LANE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5408BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details