Generation Brands Surface Landscape Light OL5407GBZ

Description
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet
Description
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5407GBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5407GBZ
Surface Landscape Light OL5407GBZ
BELL TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
  • BELL TYPE
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • 9-1/2 INCH W X 22-1/2 INCH H SIZE
  • GRECIAN BRONZE (BODY), CLEAR BEVELED (SHADE) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • COTSWOLD LANE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5407GBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details