Generation Brands Outdoor Wall Light OL5402BK

Description
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X13-3/8 INCH H
Datasheet
Description
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X13-3/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5402BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5402BK
Outdoor Wall Light OL5402BK
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X13-3/8 INCH H
  • 9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • BACKPLATE SIZE 5-1/8 INCH W X13-3/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5402BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details