Generation Brands Outdoor Wall Light OL5400GBZ

Description
6-1/2 INCH W X 7-3/4 INCH D X 11-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 8-1/8 INCH H CENTER OF OUTLET BOX UP 3-1/2 INCH CENTER OF OUTLET BOX DOWN 7-7/8 INCH
Datasheet
Description
6-1/2 INCH W X 7-3/4 INCH D X 11-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 8-1/8 INCH H CENTER OF OUTLET BOX UP 3-1/2 INCH CENTER OF OUTLET BOX DOWN 7-7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5400GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5400GBZ
Outdoor Wall Light OL5400GBZ
6-1/2 INCH W X 7-3/4 INCH D X 11-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 8-1/8 INCH H CENTER OF OUTLET BOX UP 3-1/2 INCH CENTER OF OUTLET BOX DOWN 7-7/8 INCH
  • 6-1/2 INCH W X 7-3/4 INCH D X 11-1/2 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • BACKPLATE SIZE 5-1/8 INCH W X 8-1/8 INCH H
  • CENTER OF OUTLET BOX UP 3-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 7-7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5400GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details