Generation Brands Outdoor Wall Light OL5303CB

Description
10-1/2 INCH W X 13 INCH D X 16-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 14-1/2 INCH H CENTER OF OUTLET BOX UP 8-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
10-1/2 INCH W X 13 INCH D X 16-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 14-1/2 INCH H CENTER OF OUTLET BOX UP 8-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5303CB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5303CB
Outdoor Wall Light OL5303CB
10-1/2 INCH W X 13 INCH D X 16-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 14-1/2 INCH H CENTER OF OUTLET BOX UP 8-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 10-1/2 INCH W X 13 INCH D X 16-1/2 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • AUGUST MOON BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 14-1/2 INCH H
  • CENTER OF OUTLET BOX UP 8-3/4 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5303CB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details