Generation Brands Outdoor Wall Light OL5300CB

Description
6 INCH W X 7-3/4 INCH D X 10-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MATERIAL STEEL/ALUMINUM(BACKP LATE) FINISH CORINTHIAN BRONZE(BACKPLATE)
Datasheet
Description
6 INCH W X 7-3/4 INCH D X 10-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MATERIAL STEEL/ALUMINUM(BACKP LATE) FINISH CORINTHIAN BRONZE(BACKPLATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5300CB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5300CB
Outdoor Wall Light OL5300CB
6 INCH W X 7-3/4 INCH D X 10-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND BACKPLATE SIZE 4-1/2 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MATERIAL STEEL/ALUMINUM(BACKP LATE) FINISH CORINTHIAN BRONZE(BACKPLATE)
  • 6 INCH W X 7-3/4 INCH D X 10-1/2 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL, ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AUGUST MOON BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 5 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MATERIAL STEEL/ALUMINUM(BACKPLATE)
  • FINISH CORINTHIAN BRONZE(BACKPLATE)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5300CB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details