Generation Brands Surface Landscape Light OL4007ORB

Description
SQUARE TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE TERRACE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE TERRACE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL4007ORB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL4007ORB
Surface Landscape Light OL4007ORB
SQUARE TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE TERRACE BRAND WIRE LENGTH 12 INCH
  • SQUARE TYPE
  • STAINLESS STEEL (BODY) MATERIAL
  • 9-1/2 INCH W X 22-1/2 INCH H SIZE
  • OIL RUBBED BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • TERRACE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL4007ORB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details