Generation Brands Pendant Light Fixture OL3411CB

Description
ALUMINUM (BODY) MATERIAL CORINTHIAN BRONZE (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY) MATERIAL CORINTHIAN BRONZE (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL3411CB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL3411CB
Pendant Light Fixture OL3411CB
ALUMINUM (BODY) MATERIAL CORINTHIAN BRONZE (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • ALUMINUM (BODY) MATERIAL
  • CORINTHIAN BRONZE (BODY) FINISH
  • 7 INCH
  • 7 INCH
  • 13-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MISSION LODGE BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3411CB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details