Generation Brands Pendant Light Fixture OL3411BRAL

Description
ALUMINUM (BODY) MATERIAL BRUSHED ALUMINUM (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY) MATERIAL BRUSHED ALUMINUM (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL3411BRAL - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL3411BRAL
Pendant Light Fixture OL3411BRAL
ALUMINUM (BODY) MATERIAL BRUSHED ALUMINUM (BODY) FINISH 7 INCH 7 INCH 13-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MISSION LODGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • ALUMINUM (BODY) MATERIAL
  • BRUSHED ALUMINUM (BODY) FINISH
  • 7 INCH
  • 7 INCH
  • 13-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MISSION LODGE BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3411BRAL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details