Generation Brands Surface Landscape Light OL3407BRAL

Description
SQUARE TYPE ALUMINUM (BODY) MATERIAL 7 INCH L X 7 INCH W X 16 INCH H SIZE BRUSHED ALUMINUM (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TYPE ALUMINUM (BODY) MATERIAL 7 INCH L X 7 INCH W X 16 INCH H SIZE BRUSHED ALUMINUM (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL3407BRAL - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL3407BRAL
Surface Landscape Light OL3407BRAL
SQUARE TYPE ALUMINUM (BODY) MATERIAL 7 INCH L X 7 INCH W X 16 INCH H SIZE BRUSHED ALUMINUM (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND WIRE LENGTH 12 INCH
  • SQUARE TYPE
  • ALUMINUM (BODY) MATERIAL
  • 7 INCH L X 7 INCH W X 16 INCH H SIZE
  • BRUSHED ALUMINUM (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MISSION LODGE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3407BRAL
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details