Generation Brands Outdoor Wall Light OL3402BRAL

Description
9 INCH W X 11-3/4 INCH D X 15 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 INCH W X 10-5/8 INCH H CENTER OF OUTLET BOX UP 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 11-3/4 INCH D X 15 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 INCH W X 10-5/8 INCH H CENTER OF OUTLET BOX UP 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3402BRAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3402BRAL
Outdoor Wall Light OL3402BRAL
9 INCH W X 11-3/4 INCH D X 15 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 INCH W X 10-5/8 INCH H CENTER OF OUTLET BOX UP 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 11-3/4 INCH D X 15 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE
  • MISSION LODGE BRAND
  • BACKPLATE SIZE 5 INCH W X 10-5/8 INCH H
  • CENTER OF OUTLET BOX UP 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3402BRAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details