Generation Brands Outdoor Wall Light OL3400CB

Description
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 1/2 INCH L X 4 3/4 INCH W CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 1/2 INCH L X 4 3/4 INCH W CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3400CB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3400CB
Outdoor Wall Light OL3400CB
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE MISSION LODGE BRAND BACKPLATE SIZE 5 1/2 INCH L X 4 3/4 INCH W CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AMBER RIBBED (GLASS) REFRACTOR/LENS TYPE
  • MISSION LODGE BRAND
  • BACKPLATE SIZE 5 1/2 INCH L X 4 3/4 INCH W
  • CENTER OF OUTLET BOX UP 2-3/4 INCH
  • CENTER OF OUTLET BOX DOWN 6-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3400CB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details