Generation Brands Outdoor Wall Light OL3003BK

Description
10-1/2 INCH W X 13 INCH D X 24-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 12 INCH L X 6 INCH W CENTER OF OUTLET BOX UP 5-3/4 INCH
Datasheet
Description
10-1/2 INCH W X 13 INCH D X 24-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 12 INCH L X 6 INCH W CENTER OF OUTLET BOX UP 5-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3003BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3003BK
Outdoor Wall Light OL3003BK
10-1/2 INCH W X 13 INCH D X 24-1/2 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 12 INCH L X 6 INCH W CENTER OF OUTLET BOX UP 5-3/4 INCH
  • 10-1/2 INCH W X 13 INCH D X 24-1/2 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • ENGLISH BRIDLE BRAND
  • BACKPLATE SIZE 12 INCH L X 6 INCH W
  • CENTER OF OUTLET BOX UP 5-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3003BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details