Generation Brands Outdoor Wall Light OL3001BK

Description
8-1/2 INCH W X 10-1/2 INCH D X 19-3/4 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 10 1/2 INCH L X 5 1/4 INCH W
Datasheet
Description
8-1/2 INCH W X 10-1/2 INCH D X 19-3/4 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 10 1/2 INCH L X 5 1/4 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3001BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3001BK
Outdoor Wall Light OL3001BK
8-1/2 INCH W X 10-1/2 INCH D X 19-3/4 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 10 1/2 INCH L X 5 1/4 INCH W
  • 8-1/2 INCH W X 10-1/2 INCH D X 19-3/4 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • ENGLISH BRIDLE BRAND
  • BACKPLATE SIZE 10 1/2 INCH L X 5 1/4 INCH W
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3001BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details