Generation Brands Outdoor Wall Light OL2600ORB

Description
5-1/2 INCH W X 4-1/4 INCH D X 14 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARKET SQUARE BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/2 INCH H CENTER OF OUTLET BOX UP 6-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
5-1/2 INCH W X 4-1/4 INCH D X 14 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARKET SQUARE BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/2 INCH H CENTER OF OUTLET BOX UP 6-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL2600ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL2600ORB
Outdoor Wall Light OL2600ORB
5-1/2 INCH W X 4-1/4 INCH D X 14 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARKET SQUARE BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/2 INCH H CENTER OF OUTLET BOX UP 6-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 5-1/2 INCH W X 4-1/4 INCH D X 14 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARKET SQUARE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 9-1/2 INCH H
  • CENTER OF OUTLET BOX UP 6-3/4 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2600ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details