Generation Brands Outdoor Ceiling Light OL2213BS

Description
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL2213BS - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL2213BS
Outdoor Ceiling Light OL2213BS
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • NAUTICAL STYLE TYPE
  • 10 INCH DIA X 5-1/2 INCH SIZE
  • BRUSHED STEEL FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 40 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2213BS
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details