Generation Brands Outdoor Ceiling Light OL2213BB

Description
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL2213BB - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL2213BB
Outdoor Ceiling Light OL2213BB
NAUTICAL STYLE TYPE 10 INCH DIA X 5-1/2 INCH SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • NAUTICAL STYLE TYPE
  • 10 INCH DIA X 5-1/2 INCH SIZE
  • BURNISHED BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 40 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2213BB
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details