Generation Brands Surface Landscape Light OL2207BS

Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BRUSHED STEEL (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BRUSHED STEEL (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL2207BS - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL2207BS
Surface Landscape Light OL2207BS
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BRUSHED STEEL (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 9 INCH W X 18-1/4 INCH H SIZE
  • BRUSHED STEEL (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2207BS
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details