Generation Brands Outdoor Wall Light OL2202BB

Description
9 INCH W X 11 INCH D X 14-1/2 INCH H SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 7 INCH W X 12-1/2 INCH H CENTER OF OUTLET BOX UP 6-1/4 INCH CENTER OF OUTLET BOX DOWN 8-1/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 11 INCH D X 14-1/2 INCH H SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 7 INCH W X 12-1/2 INCH H CENTER OF OUTLET BOX UP 6-1/4 INCH CENTER OF OUTLET BOX DOWN 8-1/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL2202BB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL2202BB
Outdoor Wall Light OL2202BB
9 INCH W X 11 INCH D X 14-1/2 INCH H SIZE BURNISHED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 7 INCH W X 12-1/2 INCH H CENTER OF OUTLET BOX UP 6-1/4 INCH CENTER OF OUTLET BOX DOWN 8-1/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 11 INCH D X 14-1/2 INCH H SIZE
  • BURNISHED BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • BACKPLATE SIZE 7 INCH W X 12-1/2 INCH H
  • CENTER OF OUTLET BOX UP 6-1/4 INCH
  • CENTER OF OUTLET BOX DOWN 8-1/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2202BB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details