Generation Brands Outdoor Wall Light OL2200BB

Description
4-1/2 INCH W X 6-1/4 INCH D X 11 INCH H SIZE BURNISHED BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 14 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 11 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
4-1/2 INCH W X 6-1/4 INCH D X 11 INCH H SIZE BURNISHED BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 14 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 11 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL2200BB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL2200BB
Outdoor Wall Light OL2200BB
4-1/2 INCH W X 6-1/4 INCH D X 11 INCH H SIZE BURNISHED BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 14 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 11 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 4-1/2 INCH W X 6-1/4 INCH D X 11 INCH H SIZE
  • BURNISHED BRONZE FINISH
  • YES LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 14 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
  • CENTER OF OUTLET BOX UP 11 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2200BB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details