Generation Brands Surface Landscape Light OL1907GBZ

Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B10 TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B10 TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1907GBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1907GBZ
Surface Landscape Light OL1907GBZ
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE GRECIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B10 TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 9-1/4 INCH DIA X 22-1/4 INCH H SIZE
  • GRECIAN BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE B10 TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • CASTLE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1907GBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details