Generation Brands Surface Landscape Light OL1907BK

Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1907BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1907BK
Surface Landscape Light OL1907BK
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9-1/4 INCH DIA X 22-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 9-1/4 INCH DIA X 22-1/4 INCH H SIZE
  • BLACK (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • CASTLE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1907BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details