Generation Brands Outdoor Wall Light OL1901BK

Description
9-1/4 INCH W X 14 INCH D X 22-1/2 INCH SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 15 INCH H CENTER OF OUTLET BOX UP 11-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9-1/4 INCH W X 14 INCH D X 22-1/2 INCH SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 15 INCH H CENTER OF OUTLET BOX UP 11-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1901BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1901BK
Outdoor Wall Light OL1901BK
9-1/4 INCH W X 14 INCH D X 22-1/2 INCH SIZE BLACK FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 15 INCH H CENTER OF OUTLET BOX UP 11-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9-1/4 INCH W X 14 INCH D X 22-1/2 INCH SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CASTLE BRAND
  • BACKPLATE SIZE 7 INCH W X 15 INCH H
  • CENTER OF OUTLET BOX UP 11-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1901BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details