7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE
GRECIAN BRONZE FINISH
NO LAMP INCLUDED
(1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CASTLE BRAND
BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
CENTER OF OUTLET BOX UP 4 INCH
CENTER OF OUTLET BOX DOWN 7-3/4 INCH
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX
Generation Brands
Done
Datasheet
Description
7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE
GRECIAN BRONZE FINISH
NO LAMP INCLUDED
(1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CASTLE BRAND
BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
CENTER OF OUTLET BOX UP 4 INCH
CENTER OF OUTLET BOX DOWN 7-3/4 INCH
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX
7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE
GRECIAN BRONZE FINISH
NO LAMP INCLUDED
(1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CASTLE BRAND
BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
CENTER OF OUTLET BOX UP 4 INCH
CENTER OF OUTLET BOX DOWN 7-3/4 INCH
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX